3M Tape, 45.72M X 152.4Mm, White; Adhesive Type 3M 6-50-3430

Description
TAPE, 45.72M X 152.4MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 152.4MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 152.4Mm, White; Adhesive Type 3M - 99Y5025 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 152.4Mm, White; Adhesive Type 3M
99Y5025
Tape, 45.72M X 152.4Mm, White; Adhesive Type 3M 99Y5025
TAPE, 45.72M X 152.4MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

TAPE, 45.72M X 152.4MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5025
Product Name Tape, 45.72M X 152.4Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508752-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details