3M Tape, 4.57M X 152.4Mm, Grey, Paper; Adhesive Type 3M 6-5-RP16

Description
TAPE, 4.57M X 152.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Grey, Paper; Adhesive Type 3M - 99Y4960 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Grey, Paper; Adhesive Type 3M
99Y4960
Tape, 4.57M X 152.4Mm, Grey, Paper; Adhesive Type 3M 99Y4960
TAPE, 4.57M X 152.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double SidedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4960
Product Name Tape, 4.57M X 152.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details