3M Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M 6/5/9626

Description
TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M - 99Y7014 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
99Y7014
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M 99Y7014
TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Quick Bonding Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7014
Product Name Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Fasson 0828 Acrylic FSK - 0828 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0133 inches (0.3378 mm)
View Details
Polyimide Discs - KP01125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details