3M Tape, 4.57M X 152.4Mm, Tan, Pet Film; Adhesive Type 3M 6-5-9495MP

Description
TAPE, 4.57M X 152.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Tan, Pet Film; Adhesive Type 3M - 99Y7012 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Tan, Pet Film; Adhesive Type 3M
99Y7012
Tape, 4.57M X 152.4Mm, Tan, Pet Film; Adhesive Type 3M 99Y7012
TAPE, 4.57M X 152.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7012
Product Name Tape, 4.57M X 152.4Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Autowrap - 0895 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Autowrap
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
Electroplaters Vinyl Tape - EV02000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details