3M Tape, 4.57M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M 6/5/9088

Description
TAPE, 4.57M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M - 99Y5021 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M
99Y5021
Tape, 4.57M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M 99Y5021
TAPE, 4.57M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5021
Product Name Tape, 4.57M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

FlexomountT Solid Printing Tape - 411DL - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; FlexomountT Solid Printing Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00312 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details