3M Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M 6/5/5491

Description
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Description
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 152.4Mm, Grey, PTFE is a silicone adhesive tape designed for protection applications. It features a total thickness of 6.7 mil (0.17 mm) and comes in a roll length of 4.57 meters (5 yards) with a width of 152.4 mm (6 inches). The tape is grey in color and is compliant with RoHS standards, making it suitable for various engineering projects that require reliable insulation and protection.

Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 152.4Mm, Grey, PTFE is a silicone adhesive tape designed for protection applications. It features a total thickness of 6.7 mil (0.17 mm) and comes in a roll length of 4.57 meters (5 yards) with a width of 152.4 mm (6 inches). The tape is grey in color and is compliant with RoHS standards, making it suitable for various engineering projects that require reliable insulation and protection.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M - 99Y7009 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M
99Y7009
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M 99Y7009
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7009
Product Name Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data