3M Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M 6/5/5490

Description
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M - 99Y7008 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M
99Y7008
Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M 99Y7008
TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7008
Product Name Tape, 4.57M X 152.4Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glass Cloth Discs - GC01937 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details