3M Tape, 4.57M X 152.4Mm, Tan, Silicone; Tape Type 3M 6/5/5401

Description
TAPE, 4.57M X 152.4MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Tan, Silicone; Tape Type 3M - 99Y7001 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Tan, Silicone; Tape Type 3M
99Y7001
Tape, 4.57M X 152.4Mm, Tan, Silicone; Tape Type 3M 99Y7001
TAPE, 4.57M X 152.4MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, TAN, SILICONE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Tan; Total Tape Thickness:9.3 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7001
Product Name Tape, 4.57M X 152.4Mm, Tan, Silicone; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Cloth / Fabric; Fabric
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details