3M Tape, 4.57M X 152.4Mm, Clear, Pet; Tape Type 3M 6-5-501FL

Description
TAPE, 4.57M X 152.4MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Clear, Pet; Tape Type 3M - 99Y6995 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Clear, Pet; Tape Type 3M
99Y6995
Tape, 4.57M X 152.4Mm, Clear, Pet; Tape Type 3M 99Y6995
TAPE, 4.57M X 152.4MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:1 mil (0.025 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6995
Product Name Tape, 4.57M X 152.4Mm, Clear, Pet; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4200-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD01250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details