3M Tape, 4.57M X 152.4Mm, White, Pet Film; Adhesive Type 3M 6/5/4951

Description
TAPE, 4.57M X 152.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 152.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape (part number 99Y5006) is a white, acrylic adhesive tape designed for a variety of bonding applications, both interior and exterior. It features a total thickness of 1.143 mm (45 mil) and is constructed from PET (polyester) film, providing durability and moisture resistance. The tape is suitable for bonding to high surface energy substrates such as metal and glass. It is recognized for its high tensile strength and excellent shear and peel adhesion properties. The tape is also resistant to plasticizer migration, making it suitable for use with various vinyl formulations. With a roll length of 4.57 meters (5 yards), this product is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape (part number 99Y5006) is a white, acrylic adhesive tape designed for a variety of bonding applications, both interior and exterior. It features a total thickness of 1.143 mm (45 mil) and is constructed from PET (polyester) film, providing durability and moisture resistance. The tape is suitable for bonding to high surface energy substrates such as metal and glass. It is recognized for its high tensile strength and excellent shear and peel adhesion properties. The tape is also resistant to plasticizer migration, making it suitable for use with various vinyl formulations. With a roll length of 4.57 meters (5 yards), this product is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, White, Pet Film; Adhesive Type 3M - 99Y5006 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, White, Pet Film; Adhesive Type 3M
99Y5006
Tape, 4.57M X 152.4Mm, White, Pet Film; Adhesive Type 3M 99Y5006
TAPE, 4.57M X 152.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5006
Product Name Tape, 4.57M X 152.4Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-015C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Glass Cloth Discs - GC01562 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details