TAPE, 4.57M X 152.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y5005 |
| Product Name | Tape, 4.57M X 152.4Mm, White, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |