3M Tape, 4.57M X 152.4Mm,transparent; Adhesive Type 3M 6/5/4910

Description
TAPE, 4.57M X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm,transparent; Adhesive Type 3M - 99Y4996 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm,transparent; Adhesive Type 3M
99Y4996
Tape, 4.57M X 152.4Mm,transparent; Adhesive Type 3M 99Y4996
TAPE, 4.57M X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4996
Product Name Tape, 4.57M X 152.4Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-1000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details