3M Tape, 4.57M X 152.4Mm, Grn, Crepe Paper; Adhesive Type 3M 6-5-401+

Description
TAPE, 4.57M X 152.4MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 152.4MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, Grn, Crepe Paper; Adhesive Type 3M - 99Y4976 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Grn, Crepe Paper; Adhesive Type 3M
99Y4976
Tape, 4.57M X 152.4Mm, Grn, Crepe Paper; Adhesive Type 3M 99Y4976
TAPE, 4.57M X 152.4MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, GRN, CREPE PAPER; Adhesive Type:Natural / Synthetic Rubber; Tape Application:Paint Masking; Tape Colour:Green; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4976
Product Name Tape, 4.57M X 152.4Mm, Grn, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Temperature Flame-Retardant Wire Harness Tape - 190 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Temperature Flame-Retardant Wire Harness Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Glass Cloth Discs - GC01187 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details