TAPE, 4.57M X 152.4MM, AMBER, POLYIMIDE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4966 |
| Product Name | Tape, 4.57M X 152.4Mm, Amber, Polyimide; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |