3M Tape, 3.66M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M 6-4-4658F

Description
TAPE, 3.66M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 3.66M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.66M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4954 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.66M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M
99Y4954
Tape, 3.66M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M 99Y4954
TAPE, 3.66M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 3.66M X 152.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4954
Product Name Tape, 3.66M X 152.4Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Skived PTFE Tape - 215-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Aluminum Foil Discs - AF014MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details