3M Tape, 32.92M X 152.4Mm, Black, Pe Film; Tape Type 3M 6-36-9324

Description
TAPE, 32.92M X 152.4MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 152.4MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 152.4Mm, Black, Pe Film; Tape Type 3M - 99Y4952 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 152.4Mm, Black, Pe Film; Tape Type 3M
99Y4952
Tape, 32.92M X 152.4Mm, Black, Pe Film; Tape Type 3M 99Y4952
TAPE, 32.92M X 152.4MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 152.4MM, BLACK, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4952
Product Name Tape, 32.92M X 152.4Mm, Black, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
General Purpose Laminating Adhesive - 100APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
Powder Peel Blue Discs - PB02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details