3M Tape, 32.92M X 152.4Mm, Grey, Ptfe; Tape Type 3M 6-36-5480

Description
TAPE, 32.92M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 152.4Mm, Grey, Ptfe; Tape Type 3M - 99Y6962 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 152.4Mm, Grey, Ptfe; Tape Type 3M
99Y6962
Tape, 32.92M X 152.4Mm, Grey, Ptfe; Tape Type 3M 99Y6962
TAPE, 32.92M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"RoHS Compliant: Yes

TAPE, 32.92M X 152.4MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6962
Product Name Tape, 32.92M X 152.4Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
High Modulus Extruded PTFE Tape - 2265-2 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulus Extruded PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Lead Foil Discs - LF01187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details