3M Tape, 32.92M X 152.4Mm, Clear, Pe Film; Tape Type 3M 6-36-5421

Description
TAPE, 32.92M X 152.4MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 152.4MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 152.4Mm, Clear, Pe Film; Tape Type 3M - 99Y4947 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 152.4Mm, Clear, Pe Film; Tape Type 3M
99Y4947
Tape, 32.92M X 152.4Mm, Clear, Pe Film; Tape Type 3M 99Y4947
TAPE, 32.92M X 152.4MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 152.4MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4947
Product Name Tape, 32.92M X 152.4Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
PTFE Skived Film Tape - 204-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE Skived Film Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Polyimide Tape - 22-3000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details