3M Tape, 914.4Mm X 152.4Mm,transparent; Adhesive Type 3M 6/1/4910

Description
TAPE, 914.4MM X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 152.4Mm,transparent; Adhesive Type 3M - 99Y4935 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 152.4Mm,transparent; Adhesive Type 3M
99Y4935
Tape, 914.4Mm X 152.4Mm,transparent; Adhesive Type 3M 99Y4935
TAPE, 914.4MM X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

TAPE, 914.4MM X 152.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Clear; Total Tape Thickness:40 mil (1 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4935
Product Name Tape, 914.4Mm X 152.4Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data