3M Tape, 127Mm X 127Mm, Nylon, Black; Patch Type 3M 5SQ-5-GM110

Description
TAPE, 127MM X 127MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 127MM X 127MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 127Mm X 127Mm, Nylon, Black; Patch Type 3M - 99Y6920 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 127Mm X 127Mm, Nylon, Black; Patch Type 3M
99Y6920
Tape, 127Mm X 127Mm, Nylon, Black; Patch Type 3M 99Y6920
TAPE, 127MM X 127MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes

TAPE, 127MM X 127MM, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6920
Product Name Tape, 127Mm X 127Mm, Nylon, Black; Patch Type 3M
Width 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details