3M Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M 5P03-2021-DA

Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M - 52T7358 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M
52T7358
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M 52T7358
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 5P03-2021-DA - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5P03-2021-DA
Backplane Connectors - Specialized 5P03-2021-DA
CONN STKTHRU PC/104+ 120POS PCB

CONN STKTHRU PC/104+ 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 52T7358 5P03-2021-DA
Product Name Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details