3M Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M 5P03-2012-DA

Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet
Description
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M - 52T7357 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M
52T7357
Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M 52T7357
BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 120 POSITION, 3ROW; Product Range:5P03 Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 5P03-2012-DA - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5P03-2012-DA
Backplane Connectors - Specialized 5P03-2012-DA
CONN NON-STKTHR PC/104+ 120P PCB

CONN NON-STKTHR PC/104+ 120P PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 52T7357 5P03-2012-DA
Product Name Board To Board Connector, Receptacle, 120 Position, 3Row; Product Range 3M Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers