3M Tape, 127Mm Dia, Pet Mesh, Black; Adhesive Type 3M 5CIRCLE-5-GM400

Description
TAPE, 127MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 127MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 127Mm Dia, Pet Mesh, Black; Adhesive Type 3M - 99Y4864 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 127Mm Dia, Pet Mesh, Black; Adhesive Type 3M
99Y4864
Tape, 127Mm Dia, Pet Mesh, Black; Adhesive Type 3M 99Y4864
TAPE, 127MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 127MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4864
Product Name Tape, 127Mm Dia, Pet Mesh, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data