3M Tape, 127Mm Dia, Nylon, Black; Patch Type 3M 5CIRCLE-5-GM110

Description
TAPE, 127MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 127MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 127Mm Dia, Nylon, Black; Patch Type 3M - 99Y6919 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 127Mm Dia, Nylon, Black; Patch Type 3M
99Y6919
Tape, 127Mm Dia, Nylon, Black; Patch Type 3M 99Y6919
TAPE, 127MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

TAPE, 127MM DIA, NYLON, BLACK; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Tape Backing Material:-; Tape Width - Imperial:-; Tape Width - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6919
Product Name Tape, 127Mm Dia, Nylon, Black; Patch Type 3M
Thickness 0.0315 inches (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details