Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE AND ELECTRICAL TAPES
3M
5981-030-4-66 -- TAPE
3M
Tape
5981-030-4-66
Description
"VHB TAPE BLACK 4"" X 66M"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"VHB TAPE BLACK 4"" X 66M"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
1067-5981-030-4-66-ND
Tape
1067-5981-030-4-66-ND
"VHB TAPE BLACK 4"" X 66M"
"VHB TAPE BLACK 4"" X 66M"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable and Electrical Tapes
Product Number
1067-5981-030-4-66-ND
Product Name
Tape
Type
Electrical
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
High-Temperature PTFE Tape
Specs
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
RS Components, Ltd.
Electrical Tapes
1347319
Specs
Type
Electrical
Color
Black
Backing Material
Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Budnick Converting, Inc.
Premium Grade Vinyl Electrical Tape
2307
Specs
Type
Electrical
Backing Material
Polyvinyl Chloride; Plastic / Polymer
Adhesive
PVC - Polyvinylchloride
View Details
Oak-Trees, Inc.
Cover wrapping tape series
Foamed PP200
Specs
Features
Electrically Conductive / Anti-Static
Backing Material
Conductive PE; Plastic / Polymer
Width
0.1575 to 2.36 inches (4 to 60 mm)
View Details