3M clear insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.3 mil thickness.
3M clear insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.3 mil thickness.
3M clear insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.3 mil thickness.
3M clear insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: +32 F to +266 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.3 mil thickness.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 051128-56596 | 051128-57491 | 051128-56749 | 051128-56595 |
| Product Name | 3M Clear Insulating Tape - 1/4 in Width x 72 yd Length - 3.3 mil Thick - Electrically Insulating - 56596 | 3M Clear Insulating Tape - 3/4 in Width x 72 yd Length - 3.3 mil Thick - Electrically Insulating - 57491 | 3M Clear Insulating Tape - 1/2 in Width x 72 yd Length - 3.3 mil Thick - Electrically Insulating - 56749 | 3M Clear Insulating Tape - 1 in Width x 72 yd Length - 3.3 mil Thick - Electrically Insulating - 56595 |
| Type | Electrical | Electrical | Electrical | Electrical |