3M Wire Splice Connectors 567-BIN

Description
Terminal Inline, Tap (Suitcase) Connector IDC 10-12 AWG; 14-18 AWG Brown
Request a Quote Datasheet
Description
Terminal Inline, Tap (Suitcase) Connector IDC 10-12 AWG; 14-18 AWG Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 920074-10-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
920074-10-ND
Wire Splice Connectors 920074-10-ND
Terminal Inline, Tap (Suitcase) Connector IDC 10-12 AWG; 14-18 AWG Brown

Terminal Inline, Tap (Suitcase) Connector IDC 10-12 AWG; 14-18 AWG Brown

Buy Now Datasheet
Connectors LED & Lighting,PushIn WIre SPlices & Connectors - 567-BIN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting,PushIn WIre SPlices & Connectors
567-BIN
Connectors LED & Lighting,PushIn WIre SPlices & Connectors 567-BIN
7000005879 80610031421 S/LOK CONN 1000/BIN

7000005879 80610031421 S/LOK CONN 1000/BIN

Buy Now
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1034718-567-BIN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1034718-567-BIN
Connectors, Interconnects - Terminals - Wire Splice Connectors 1034718-567-BIN
Win Source Part Number: 1034718-567-BIN Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Scotchlok™ Color: Brown Features: Flame Retardant, Hinged Lid(s) Termination: IDC Package: Bulk Wire Gauge: 10-12 AWG; 14-18 AWG Standard Package: 1,000 Terminal Type: Inline, Tap (Suitcase) Insulation: Fully Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): SGRS-1; 726386-2; 928814-1; 19705-4001; 735187-2; 19705-4201; 19712-4001567 (BIN); 567 BIN; 567BIN; 80610031421; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: 3M Other Names: 0-00-54007-14895-1,5 4007-14895-1,567BIN, 54007148951,70000058 79,80610031421,92007 4-10,5400714895,80-6 100-3142-1 Base Product Number: 567

Win Source Part Number: 1034718-567-BIN
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Scotchlok™
Color: Brown
Features: Flame Retardant, Hinged Lid(s)
Termination: IDC
Package: Bulk
Wire Gauge: 10-12 AWG; 14-18 AWG
Standard Package: 1,000
Terminal Type: Inline, Tap (Suitcase)
Insulation: Fully Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): SGRS-1; 726386-2; 928814-1; 19705-4001; 735187-2; 19705-4201; 19712-4001567 (BIN); 567 BIN; 567BIN; 80610031421;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 0-00-54007-14895-1,54007-14895-1,567BIN,54007148951,7000005879,80610031421,920074-10,5400714895,80-6100-3142-1
Base Product Number: 567

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920074-10-ND 567-BIN 1034718-567-BIN
Product Name Wire Splice Connectors Connectors LED & Lighting,PushIn WIre SPlices & Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details