3M Pluggable Connector Assemblies 5622-6309-ML

Description
22 Position SATA Plug Connector Solder Board Edge, Straddle Mount
Request a Quote Datasheet
Description
22 Position SATA Plug Connector Solder Board Edge, Straddle Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M5555-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5555-ND
Pluggable Connector Assemblies 3M5555-ND
22 Position SATA Plug Connector Solder Board Edge, Straddle Mount

22 Position SATA Plug Connector Solder Board Edge, Straddle Mount

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 2413 Product Status: Preliminary Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 2413
Product Status: Preliminary
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Contact Finish: Tin

Buy Now Datasheet
Pluggable Connectors - 5622-6309-ML - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5622-6309-ML
Pluggable Connectors 5622-6309-ML
CONN SATA PLUG 22POS SLD PCB

CONN SATA PLUG 22POS SLD PCB

Supplier's Site Datasheet
Sata Connector, Plug, 22 Position, Smd; No. Of Contacts 3M - 18M6685 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Plug, 22 Position, Smd; No. Of Contacts 3M
18M6685
Sata Connector, Plug, 22 Position, Smd; No. Of Contacts 3M 18M6685
SATA CONNECTOR, PLUG, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

SATA CONNECTOR, PLUG, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connector Assemblies - 5622-6309-ML - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
5622-6309-ML
Pluggable Connector Assemblies 5622-6309-ML
CONN SATA PLUG 22POS SLD PCB

CONN SATA PLUG 22POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5555-ND 5622-6309-ML 18M6685 5622-6309-ML
Product Name Pluggable Connector Assemblies Connectors,Interconnects Pluggable Connectors Sata Connector, Plug, 22 Position, Smd; No. Of Contacts 3M Pluggable Connector Assemblies
Connector Type SATA; Plug
Mounting Board Edge, Straddle Mount Fixed PCB Mount Board Edge, Straddle Mount
Number of Contacts 22 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - 104344-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details