22 Position SATA Plug Connector Solder Through Hole, Right Angle
SATA CONNECTOR, PLUG, 22POS, TH; No. of Contacts:22Contacts;
CONN SATA PLUG 22POS SLD R/A
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5556-ND | 57AJ4500 | 5622-4100-ML |
| Product Name | Pluggable Connector Assemblies | Sata Connector, Plug, 22Pos, Th; No. Of Contacts 3M | Pluggable Connectors |
| Connector Type | SATA; Plug | ||
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Number of Contacts | 22 # |