3M Pluggable Connector Assemblies 5622-2222-ML

Description
22 Position SATA Receptacle Connector Solder Surface Mount
Request a Quote Datasheet
Description
22 Position SATA Receptacle Connector Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M5557-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5557-ND
Pluggable Connector Assemblies 3M5557-ND
22 Position SATA Receptacle Connector Solder Surface Mount

22 Position SATA Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM-780G-4L Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Termination: Solder Features: 2.7 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: OM-780G-4L
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Termination: Solder
Features: 2.7 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount

Buy Now Datasheet
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M - 18M6682 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M
18M6682
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M 18M6682
SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 5622-2222-ML - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5622-2222-ML
Pluggable Connectors 5622-2222-ML
CONN SATA RCPT 22POS SLD SMD

CONN SATA RCPT 22POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5557-ND 18M6682 5622-2222-ML
Product Name Pluggable Connector Assemblies Connectors,Interconnects Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M Pluggable Connectors
Connector Type SATA; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Ribbon Cable Connectors - 102321-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details