3M Pluggable Connector Assemblies 5622-1200-ML

Description
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M5560-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5560-ND
Pluggable Connector Assemblies 3M5560-ND
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 5622-1200-ML - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
5622-1200-ML
Pluggable Connector Assemblies 5622-1200-ML
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M - 18M6680 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M
18M6680
Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M 18M6680
SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

SATA CONNECTOR, RECEPTACLE, 22 POSITION, SMD; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5622 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 5622-1200-ML - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5622-1200-ML
Pluggable Connectors 5622-1200-ML
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5560-ND 5622-1200-ML 18M6680 5622-1200-ML
Product Name Pluggable Connector Assemblies Pluggable Connector Assemblies Sata Connector, Receptacle, 22 Position, Smd; No. Of Contacts 3M Pluggable Connectors
Connector Type SATA; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28200-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Headers, Male Pins - A26624-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details