The 3M HF60-S Liquid Filtration Cartridge (Part No. 5613405) is designed for cyst reduction and offers a nominal micron rating of 0.2. It is capable of handling flow rates up to 3.34 gallons per minute (12.6 liters per minute) and has a capacity of 35,000 gallons (132,489 liters). This cartridge features a sanitary quick change design to minimize media contamination during replacements and is constructed from materials compliant with FDA CFR-21. It is certified by NSF to Standard 53 for cyst reduction and includes integrated pre-activated carbon technology for improved water quality. The cartridge is suitable for various applications and operates effectively under a maximum pressure of 125 psi (862 kPa) and a maximum temperature of 100°F (37.8°C).
Residential Filter Cartridge 0.2µm (Nominal)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | 5613405 |
| Product Name | Liquid Filtration |