3M Connectors,Interconnects 5607-5102-SH

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Features: TRIAC Standard 600 V 2.5 A Through Hole TO-220 Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Features: TRIAC Standard 600 V 2.5 A Through Hole TO-220 Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Features: TRIAC Standard 600 V 2.5 A Through Hole TO-220 Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Termination: Solder
Features: TRIAC Standard 600 V 2.5 A Through Hole TO-220
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
443-5607-5102-SH
1.5A Electronic Connector 443-5607-5102-SH
7 Pos Male Solder Telecom/Datacom Plug, 1.5A, Straight Product overview: 5607-5102-SH from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5607-5102-SH can be used for catalog matching and distributor lookup.

7 Pos Male Solder Telecom/Datacom Plug, 1.5A, Straight Product overview: 5607-5102-SH from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5607-5102-SH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 3M5562-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5562-ND
Pluggable Connector Assemblies 3M5562-ND
7 Position SATA Plug Connector Solder Through Hole

7 Position SATA Plug Connector Solder Through Hole

Buy Now Datasheet
Sata Connector, Plug, 7Pos, Th; No. Of Contacts 3M - 57AJ4499 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Plug, 7Pos, Th; No. Of Contacts 3M
57AJ4499
Sata Connector, Plug, 7Pos, Th; No. Of Contacts 3M 57AJ4499
SATA CONNECTOR, PLUG, 7POS, TH; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:5607 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SATA CONNECTOR, PLUG, 7POS, TH; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Through Hole; Product Range:5607 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 5607-5102-SH - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5607-5102-SH
Pluggable Connectors 5607-5102-SH
CONN SATA PLUG 7POS SLD PCB

CONN SATA PLUG 7POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 443-5607-5102-SH 3M5562-ND 57AJ4499 5607-5102-SH
Product Name Connectors,Interconnects 1.5A Electronic Connector Pluggable Connector Assemblies Sata Connector, Plug, 7Pos, Th; No. Of Contacts 3M Pluggable Connectors
Termination Solder Solder Through Hole
Mounting Fixed Through Hole PCB Mount
Gender Male / Plug Male / Plug Male / Plug
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data