3M Connectors, Interconnects - Pluggable Connectors 5607-4200-SH

Description
Win Source Part Number: 1027092-5607-4200-SH Category: Connectors, Interconnects>Plugga ble Connectors Series: 5607 Number of Positions: 7 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Plug Standard Package: 30 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 67800-5001; 67800-5025; 47080-4001; 5-104071-8; TMS-105-02-G-S5607-4 200-SH.; XE004225027; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225027,51111744 99,3M5561,5111174499 4,7010506875,5607420 0SH Base Product Number: 5607 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027092-5607-4200-SH Category: Connectors, Interconnects>Plugga ble Connectors Series: 5607 Number of Positions: 7 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Plug Standard Package: 30 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 67800-5001; 67800-5025; 47080-4001; 5-104071-8; TMS-105-02-G-S5607-4 200-SH.; XE004225027; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225027,51111744 99,3M5561,5111174499 4,7010506875,5607420 0SH Base Product Number: 5607 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1027092-5607-4200-SH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1027092-5607-4200-SH
Connectors, Interconnects - Pluggable Connectors 1027092-5607-4200-SH
Win Source Part Number: 1027092-5607-4200-SH Category: Connectors, Interconnects>Plugga ble Connectors Series: 5607 Number of Positions: 7 Features: Board Lock Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tube Connector Style: Plug Standard Package: 30 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): 67800-5001; 67800-5025; 47080-4001; 5-104071-8; TMS-105-02-G-S5607-4 200-SH.; XE004225027; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225027,51111744 99,3M5561,5111174499 4,7010506875,5607420 0SH Base Product Number: 5607 Product Status: Obsolete

Win Source Part Number: 1027092-5607-4200-SH
Category: Connectors, Interconnects>Pluggable Connectors
Series: 5607
Number of Positions: 7
Features: Board Lock
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tube
Connector Style: Plug
Standard Package: 30
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): 67800-5001; 67800-5025; 47080-4001; 5-104071-8; TMS-105-02-G-S5607-4200-SH.; XE004225027;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: XE004225027,5111174499,3M5561,51111744994,7010506875,56074200SH
Base Product Number: 5607
Product Status: Obsolete

Buy Now Datasheet
Pluggable Connector Assemblies - 3M5561-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5561-ND
Pluggable Connector Assemblies 3M5561-ND
7 Position SATA Plug Connector Solder Surface Mount, Right Angle

7 Position SATA Plug Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts 3M - 18M6678 - Newark, An Avnet Company
Chicago, IL, United States
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts 3M
18M6678
Sata Connector, Plug, 7 Position, Smd; No. Of Contacts 3M 18M6678
SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5607 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

SATA CONNECTOR, PLUG, 7 POSITION, SMD; No. of Contacts:7Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:5607 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Xe004225027 5607-4200-Sh=7P/sata/signalplug/rasm/ufl/rohs Rohs Compliant 3M - 29AC0392 - Newark, An Avnet Company
Chicago, IL, United States
Xe004225027 5607-4200-Sh=7P/sata/signalplug/rasm/ufl/rohs Rohs Compliant 3M
29AC0392
Xe004225027 5607-4200-Sh=7P/sata/signalplug/rasm/ufl/rohs Rohs Compliant 3M 29AC0392
XE004225027 5607-4200-SH=7P/SATA /SIGNALPLUG/RASM/UFL /ROHS ROHS COMPLIANT: YES

XE004225027 5607-4200-SH=7P/SATA/SIGNALPLUG/RASM/UFL/ROHS ROHS COMPLIANT: YES

Supplier's Site
Pluggable Connectors - 5607-4200-SH - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
5607-4200-SH
Pluggable Connectors 5607-4200-SH
CONN SATA PLUG 7POS SLD R/A SMD

CONN SATA PLUG 7POS SLD R/A SMD

Supplier's Site Datasheet
Pluggable Connector Assemblies - 5607-4200-SH - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
5607-4200-SH
Pluggable Connector Assemblies 5607-4200-SH
CONN SATA PLUG 7POS SLD R/A SMD

CONN SATA PLUG 7POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1027092-5607-4200-SH 3M5561-ND 18M6678 29AC0392 5607-4200-SH 5607-4200-SH
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Sata Connector, Plug, 7 Position, Smd; No. Of Contacts 3M Xe004225027 5607-4200-Sh=7P/sata/signalplug/rasm/ufl/rohs Rohs Compliant 3M Pluggable Connectors Pluggable Connector Assemblies
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solder Surface Mount Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data