3M Flat Cables 5602-44-0142A-900

Description
3M Twin Axial Cable Assemblies for Inte
Request a Quote Datasheet
Description
3M Twin Axial Cable Assemblies for Inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 5602-44-0142A-900 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable Assemblies for Inte

3M Twin Axial Cable Assemblies for Inte

Buy Now
Pluggable Cables - 3M10730-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M10730-ND
Pluggable Cables 3M10730-ND
7 Position SATA Receptacle to Receptacle 2.95' (900.00mm) Silver Shielded

7 Position SATA Receptacle to Receptacle 2.95' (900.00mm) Silver Shielded

Buy Now Datasheet
Computer Cable, Sata, 0.9M; Connector Type A 3M - 79T5875 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 0.9M; Connector Type A 3M
79T5875
Computer Cable, Sata, 0.9M; Connector Type A 3M 79T5875
COMPUTER CABLE, SATA, 0.9M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.9m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 0.9M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.9m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 5602-44-0142A-900 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-44-0142A-900
Cable Assemblies - Pluggable Cables 5602-44-0142A-900
CABLE SATA F-F 900MM

CABLE SATA F-F 900MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5602-44-0142A-900 3M10730-ND 79T5875 5602-44-0142A-900
Product Name Flat Cables Pluggable Cables Computer Cable, Sata, 0.9M; Connector Type A 3M Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 2.95 ft (8.99 dm) 2.95 ft (9 dm) 2.95 ft (8.99 dm)
Connector Type SATA SATA Plug
Gender Female-Female
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details