3M Pluggable Cables 5602-44-0142A-700

Description
7 Position SATA Receptacle to Receptacle 2.30' (700.00mm) Silver Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle to Receptacle 2.30' (700.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M10728-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M10728-ND
Pluggable Cables 3M10728-ND
7 Position SATA Receptacle to Receptacle 2.30' (700.00mm) Silver Shielded

7 Position SATA Receptacle to Receptacle 2.30' (700.00mm) Silver Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 5602-44-0142A-700 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-44-0142A-700
Cable Assemblies - Pluggable Cables 5602-44-0142A-700
CABLE SATA F-F 700MM

CABLE SATA F-F 700MM

Supplier's Site
Computer Cable, Sata, 0.7M; Connector Type A 3M - 79T5873 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 0.7M; Connector Type A 3M
79T5873
Computer Cable, Sata, 0.7M; Connector Type A 3M 79T5873
COMPUTER CABLE, SATA, 0.7M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.7m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 0.7M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.7m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3M10728-ND 5602-44-0142A-700 79T5873
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables Computer Cable, Sata, 0.7M; Connector Type A 3M
Cable Type Flat Cable
Cable Length 2.3 ft (7.01 dm) 2.3 ft (7.01 dm) 2.3 ft (7 dm)
Connector Type SATA SATA Plug
Gender Female-Female
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 1797974 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details