3M Flat Cables 5602-44-0142A-500

Description
Flat Cables
Request a Quote Datasheet
Description
Flat Cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 5602-44-0142A-500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables

Flat Cables

Buy Now
Flat Cables - 5602-44-0142A-500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable Assemblies for Inte

3M Twin Axial Cable Assemblies for Inte

Buy Now
Pluggable Cables - 3M10726-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M10726-ND
Pluggable Cables 3M10726-ND
7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Silver Shielded

7 Position SATA Receptacle to Receptacle 1.64' (500.00mm) Silver Shielded

Buy Now Datasheet
Computer Cable, Sata, 0.5M; Connector Type A 3M - 79T5871 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sata, 0.5M; Connector Type A 3M
79T5871
Computer Cable, Sata, 0.5M; Connector Type A 3M 79T5871
COMPUTER CABLE, SATA, 0.5M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.5m RoHS Compliant: Yes

COMPUTER CABLE, SATA, 0.5M; Connector Type A:SATA Plug; Connector Type B:SATA Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:Silver; Product Range:5602 Series; Cable Length:0.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 5602-44-0142A-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-44-0142A-500
Cable Assemblies - Pluggable Cables 5602-44-0142A-500
CABLE SATA F-F 500MM

CABLE SATA F-F 500MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5602-44-0142A-500 5602-44-0142A-500 3M10726-ND 79T5871 5602-44-0142A-500
Product Name Flat Cables Flat Cables Pluggable Cables Computer Cable, Sata, 0.5M; Connector Type A 3M Cable Assemblies - Pluggable Cables
Cable Type Flat Cable Flat Cable
Cable Length 1.64 ft (5 dm) 1.67 ft (5.08 dm) 1.64 ft (5 dm)
Connector Type SATA SATA Plug
Gender Female-Female
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details