"7 Position SATA Receptacle to Receptacle 0.656' (200.00mm, 7.874"") Silver Shielded"
3M Twin Axial Cable Assemblies for Inte
CABLE ASSY, 7P SATA RCPT-RCPT, 200MM; Connector Type A:SATA 7 Position Receptacle; Connector Type B:SATA 7 Position Receptacle; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:-; Product Range:5602 Series
CABLE SATA F-F 200MM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3M156901-ND | 5602-44-0142A-200 | 48W1496 | 5602-44-0142A-200 |
| Product Name | Pluggable Cables | Flat Cables | Cable Assy, 7P Sata Rcpt-Rcpt, 200Mm; Connector Type A 3M | Cable Assemblies - Pluggable Cables |
| Cable Type | Flat Cable | |||
| Connector Type | SATA | SATA 7 Position Receptacle | ||
| Gender | Female-Female | |||
| Standards / Certifications | RoHS |