3M Pluggable Cables 5602-22-0142A-800

Description
7 Position SATA Receptacle to Receptacle 2.62' (800.00mm) Silver Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle to Receptacle 2.62' (800.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5602-22-0142A-800-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5602-22-0142A-800-ND
Pluggable Cables 5602-22-0142A-800-ND
7 Position SATA Receptacle to Receptacle 2.62' (800.00mm) Silver Shielded

7 Position SATA Receptacle to Receptacle 2.62' (800.00mm) Silver Shielded

Buy Now Datasheet
Flat Cables - 5602-22-0142A-800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable Assemblies for Inte

3M Twin Axial Cable Assemblies for Inte

Buy Now
Cable Assemblies - Pluggable Cables - 5602-22-0142A-800 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-22-0142A-800
Cable Assemblies - Pluggable Cables 5602-22-0142A-800
CABLE SATA F-F 800MM

CABLE SATA F-F 800MM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5602-22-0142A-800-ND 5602-22-0142A-800 5602-22-0142A-800
Product Name Pluggable Cables Flat Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 2.62 ft (7.99 dm) 2.62 ft (7.99 dm)
Connector Type SATA
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers