3M Flat Cables 5602-12-0142A-600

Description
3M Twin Axial Cable Assemblies for Inte
Request a Quote Datasheet
Description
3M Twin Axial Cable Assemblies for Inte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 5602-12-0142A-600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable Assemblies for Inte

3M Twin Axial Cable Assemblies for Inte

Buy Now
Pluggable Cables - 5602-12-0142A-600-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5602-12-0142A-600-ND
Pluggable Cables 5602-12-0142A-600-ND
7 Position SATA Receptacle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded

7 Position SATA Receptacle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 5602-12-0142A-600 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-12-0142A-600
Cable Assemblies - Pluggable Cables 5602-12-0142A-600
CABLE SATA F-F 600MM

CABLE SATA F-F 600MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5602-12-0142A-600 5602-12-0142A-600-ND 5602-12-0142A-600
Product Name Flat Cables Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 1.96 ft (5.97 dm) 1.96 ft (5.97 dm)
Connector Type SATA
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Super Flexible Interconnect, 0.047
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details