3M Pluggable Cables 5602-11-0142A-600

Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5602-11-0142A-600-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5602-11-0142A-600-ND
Pluggable Cables 5602-11-0142A-600-ND
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded

7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.96' (600.00mm) Silver Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 5602-11-0142A-600 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-11-0142A-600
Cable Assemblies - Pluggable Cables 5602-11-0142A-600
CABLE SATA F-F 600MM

CABLE SATA F-F 600MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 5602-11-0142A-600-ND 5602-11-0142A-600
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 1.96 ft (5.97 dm) 1.96 ft (5.97 dm)
Connector Type SATA
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Power Cable Assemblies - 1483355-1 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details