3M Pluggable Cables 5602-11-0142A-500

Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Silver Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M10736-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M10736-ND
Pluggable Cables 3M10736-ND
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Silver Shielded

7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Silver Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 5602-11-0142A-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-11-0142A-500
Cable Assemblies - Pluggable Cables 5602-11-0142A-500
CABLE SATA F-F 500MM

CABLE SATA F-F 500MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 3M10736-ND 5602-11-0142A-500
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type SATA
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers