3M Pluggable Cables 5602-11-0000-500

Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Blue Shielded
Request a Quote Datasheet
Description
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Blue Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M5565-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M5565-ND
Pluggable Cables 3M5565-ND
7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Blue Shielded

7 Position SATA Receptacle, Right Angle to Receptacle, Right Angle 1.64' (500.00mm) Blue Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 5602-11-0000-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
5602-11-0000-500
Cable Assemblies - Pluggable Cables 5602-11-0000-500
CABLE SATA F-F 500MM

CABLE SATA F-F 500MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 3M5565-ND 5602-11-0000-500
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type SATA
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/305-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details