3M 3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56289 56

Description
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.
Description
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56289 - 051128-56289 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56289
051128-56289
3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56289 051128-56289
3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

3M yellow insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Buy Now
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56310 - 051128-56310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56310
051128-56310
3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56310 051128-56310
3M yellow insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

3M yellow insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56288 - 051128-56288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56288
051128-56288
3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56288 051128-56288
3M yellow insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

3M yellow insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Buy Now
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56290 - 051128-56290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56290
051128-56290
3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56290 051128-56290
3M yellow insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

3M yellow insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-56289 051128-56310 051128-56288 051128-56290
Product Name 3M Yellow Insulating Tape - 3/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56289 3M Yellow Insulating Tape - 3/8 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56310 3M Yellow Insulating Tape - 1/2 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56288 3M Yellow Insulating Tape - 1/4 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56290
Type Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Aluminum
Thickness 0.0020 inches (0.0508 mm)
View Details
Electrical Tapes - 603190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Backing Material Polyvinyl Chloride Film
Width 1.5 inches (38 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details