3M Electrical Insultape, Pet Film, 66Mx25Mm; Tape Type 3M 56 25MM

Description
ELECTRICAL INSULTAPE, PET FILM, 66MX25MM; Tape Type:Sealing; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:Yellow;RoHS Compliant: NA
Description
ELECTRICAL INSULTAPE, PET FILM, 66MX25MM; Tape Type:Sealing; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:Yellow;RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pet Film, 66Mx25Mm; Tape Type 3M - 43W7883 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pet Film, 66Mx25Mm; Tape Type 3M
43W7883
Electrical Insultape, Pet Film, 66Mx25Mm; Tape Type 3M 43W7883
ELECTRICAL INSULTAPE, PET FILM, 66MX25MM; Tape Type:Sealing; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:Yellow;RoHS Compliant: NA

ELECTRICAL INSULTAPE, PET FILM, 66MX25MM; Tape Type:Sealing; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape Colour:Yellow;RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 43W7883
Product Name Electrical Insultape, Pet Film, 66Mx25Mm; Tape Type 3M
Backing Material Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Conductive Adhesive Transfer - U477 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
View Details
Electrical Tapes - 1347319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details