ELECTRICAL INSULTAPE, PET FILM, 66MX12MM; Tape Type:Sealing; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:72yard; Tape RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 43W7881 |
| Product Name | Electrical Insultape, Pet Film, 66Mx12Mm; Tape Type 3M |
| Backing Material | Sealing |