3M Thermal Pad 105Mm X 150Mm Sheet; Thickness 3M 5595 1.0MM

Description
THERMAL PAD 105Mm x 150MM SHEET; Thickness:1mm; Conductive Material:Filled Silicone Polymer; Thermal Conductivity:1.6W/m. K; Thermal Impedance:-; Volume Resistivity:10ohm-cm ; External Length:150mm; External Width:105mm; Product RoHS Compliant: Yes
Datasheet
Description
THERMAL PAD 105Mm x 150MM SHEET; Thickness:1mm; Conductive Material:Filled Silicone Polymer; Thermal Conductivity:1.6W/m. K; Thermal Impedance:-; Volume Resistivity:10ohm-cm ; External Length:150mm; External Width:105mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Pad 105Mm X 150Mm Sheet; Thickness 3M - 72Y1350 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad 105Mm X 150Mm Sheet; Thickness 3M
72Y1350
Thermal Pad 105Mm X 150Mm Sheet; Thickness 3M 72Y1350
THERMAL PAD 105Mm x 150MM SHEET; Thickness:1mm; Conductive Material:Filled Silicone Polymer; Thermal Conductivity:1.6W/m. K; Thermal Impedance:-; Volume Resistivity:10ohm-cm ; External Length:150mm; External Width:105mm; Product RoHS Compliant: Yes

THERMAL PAD 105Mm x 150MM SHEET; Thickness:1mm; Conductive Material:Filled Silicone Polymer; Thermal Conductivity:1.6W/m.K; Thermal Impedance:-; Volume Resistivity:10ohm-cm; External Length:150mm; External Width:105mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 72Y1350
Product Name Thermal Pad 105Mm X 150Mm Sheet; Thickness 3M
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Highly Thermally Conductive, Non-reactive Silicone-based Grease - SARCON ® SG26SL - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details