3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5591S-15

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5540 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5540
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5540
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5540
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

White liquid thermally conductive silicone sealant RTV glue - TIV800-12 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity - EP3HTSDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details