3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5591S-10

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5539 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5539
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5539
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K; Breakdown Voltage Vbr:200V; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5.5kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5539
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermal Grease - 1247689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
View Details
One Component, Electrically Conductive Coating System - MB600G - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Form / Shape Gap Filler, Foam in Place Gasket
Composition Filled
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details