3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5519S-15

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5534 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5534
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5534
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:1.7ohm-cm; Thermal Impedance:-; Dielectric Strength:3.1kV/mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5534
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 4.9 W/m-K (2.83 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - NH Nonhardening - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 410 F (0 to 210 C)
View Details
Thermal Grease - 2065715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Tin; Grease, Paste
Thermal Conductivity 8 W/m-K (4.62 BTU-ft/hr-ft²-F)
View Details
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability - MasterSil 157 - Master Bond, Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing; Addition Cure
Form / Shape Liquid; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details